DS/EN IEC 62680-4-1

Universal Serial Bus interfaces for data and power – Part 4-1: Universal Serial Bus 4 ™ Specification

active, Most Current
Organization: DS
Publication Date: 29 November 2022
Status: active
Page Count: 612
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

The specification is primarily targeted at peripheral developers and platform/adapter developers, but provides valuable information for platform operating system/BIOS/device driver, adapter independent hardware vendors/independent software vendors, and system OEMs. This specification can be used for developing new products and associated software.

Document History

DS/EN IEC 62680-4-1
November 29, 2022
Universal Serial Bus interfaces for data and power – Part 4-1: Universal Serial Bus 4 ™ Specification
The specification is primarily targeted at peripheral developers and platform/adapter developers, but provides valuable information for platform operating system/BIOS/device driver, adapter...
Universal Serial Bus interfaces for data and power – Part 4-1: Universal Serial Bus 4 ™ Specification
The specification is primarily targeted at peripheral developers and platform/adapter developers, but provides valuable information for platform operating system/BIOS/device driver, adapter...
Advertisement