C1186

Standard Specification for Flat Fiber-Cement Sheets

inactive
Publication Date: 1 May 2022
Status: inactive
Page Count: 4
ICS Code (Products in fibre-reinforced cement): 91.100.40
scope:

This specification covers either untextured or surface textured fiber-cement flat sheets intended for exterior applications such as wall claddings, facades, curtain walls, soffits, and so forth.

This specification is not applicable to asbestos-cement flat sheets (Specification C220), gypsum-based boards (Specifications C1396/C1396M, C1177/C1177M, C1178/C1178M), or particle boards (Terminology D1554) discrete non-asbestos fiber-cement interior substrate sheets (Specification C1288), fiber-mat reinforced non-asbestos cement interior substrate sheets (Specification C1325), or cement-bonded particleboards (Specification BS 5669: Part 4) and (ISO 8335).

The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

May 1, 2022
Standard Specification for Flat Fiber-Cement Sheets
This specification covers either untextured or surface textured fiber-cement flat sheets intended for exterior applications such as wall claddings, facades, curtain walls, soffits, and so forth....
C1186
May 1, 2022
Standard Specification for Flat Fiber-Cement Sheets
This specification covers either untextured or surface textured fiber-cement flat sheets intended for exterior applications such as wall claddings, facades, curtain walls, soffits, and so forth....
May 1, 2008
Standard Specification for Flat Fiber-Cement Sheets
This specification covers either untextured or surface textured fiber-cement flat sheets intended for exterior applications such as claddings, facades, curtain walls, soffits, and so forth This...
May 1, 2008
Standard Specification for Flat Fiber-Cement Sheets
This specification covers either untextured or surface textured fiber-cement flat sheets intended for exterior applications such as claddings, facades, curtain walls, soffits, and so forth.  This...
May 1, 2008
Standard Specification for Flat Fiber-Cement Sheets
This specification covers either untextured or surface textured fiber-cement flat sheets intended for exterior applications such as claddings, facades, curtain walls, soffits, and so forth. This...
June 1, 2007
Standard Specification for Flat Non-Asbestos Fiber-Cement Sheets
This specification covers either untextured or surface textured non-asbestos fiber-cement flat sheets intended for exterior applications such as claddings, facades, curtain walls, soffits, and so...
June 1, 2007
Standard Specification for Flat Non-Asbestos Fiber-Cement Sheets
This specification covers either untextured or surface textured non-asbestos fiber-cement flat sheets intended for exterior applications such as claddings, facades, curtain walls, soffits, and so...
August 10, 2002
Standard Specification for Flat Non-Asbestos Fiber-Cement Sheets
This specification covers either untextured or surface textured non-asbestos fiber-cement flat sheets intended for exterior applications such as claddings, facades, curtain walls, soffits, etc. This...
November 10, 1999
Standard Specification for Flat Non-Asbestos Fiber-Cement Sheets
1. Scope 1.1 This specification covers either untextured or surface textured non-asbestos fiber-cement flat sheets intended for exterior applications such as claddings, facades, curtain walls,...
August 10, 1998
Standard Specification for Flat Non-Asbestos Fiber-Cement Sheets
A description is not available for this item.
November 10, 1996
Standard Specification for Flat Non-Asbestos Fiber-Cement Sheets
A description is not available for this item.
January 1, 1996
Standard Specification for Flat Non-Asbestos Fiber-Cement Sheets
A description is not available for this item.
May 15, 1991
STANDARD SPECIFICATION FOR FLAT NON-ASBESTOS FIBER-CEMENT SHEETS
A description is not available for this item.

References

Advertisement