IETF - RFC 9197

Data Fields for In Situ Operations, Administration, and Maintenance (IOAM)

active, Most Current
Organization: IETF
Publication Date: 1 May 2022
Status: active
Page Count: 40
scope:

Abstract

In situ Operations, Administration, and Maintenance (IOAM) collects operational and telemetry information in the packet while the packet traverses a path between two points in the network. This document discusses the data fields and associated data types for IOAM. IOAM-Data-Fields can be encapsulated into a variety of protocols, such as Network Service Header (NSH), Segment Routing, Generic Network Virtualization Encapsulation (Geneve), or IPv6. IOAM can be used to complement OAM mechanisms based on, e.g., ICMP or other types of probe packets.

Document History

RFC 9197
May 1, 2022
Data Fields for In Situ Operations, Administration, and Maintenance (IOAM)
Abstract In situ Operations, Administration, and Maintenance (IOAM) collects operational and telemetry information in the packet while the packet traverses a path between two points in the network....

References

Advertisement