IETF - RFC 9326

In Situ Operations, Administration, and Maintenance (IOAM) Direct Exporting

active, Most Current
Organization: IETF
Publication Date: 1 November 2022
Status: active
Page Count: 13
scope:

In situ Operations, Administration, and Maintenance (IOAM) is used for recording and collecting operational and telemetry information. Specifically, IOAM allows telemetry data to be pushed into data packets while they traverse the network. This document introduces a new IOAM option type (denoted IOAM-Option-Type) called the "IOAM Direct Export (DEX) Option-Type". This Option-Type is used as a trigger for IOAM data to be directly exported or locally aggregated without being pushed into in-flight data packets. The exporting method and format are outside the scope of this document.

Document History

RFC 9326
November 1, 2022
In Situ Operations, Administration, and Maintenance (IOAM) Direct Exporting
In situ Operations, Administration, and Maintenance (IOAM) is used for recording and collecting operational and telemetry information. Specifically, IOAM allows telemetry data to be pushed into data...

References

Advertisement