IEEE - P1349/COR1/D1.3
Draft Guide for the Application of Electric Machines in Zone 2 and Class I, Division 2 Hazardous (Classified) Locations Corrigenda 1
pending
| Organization: | IEEE |
| Publication Date: | 1 April 2022 |
| Status: | pending |
| Page Count: | 11 |
Document History
September 21, 2022
Guide for the Application of Electric Machines in Zone 2 and Class I, Division 2 Hazardous (Classified) Locations Corrigendum 1
The technical error in the requirements on the space heater test method (8.3.2) is corrected by this corrigendum.
P1349/COR1/D1.3
April 1, 2022
Draft Guide for the Application of Electric Machines in Zone 2 and Class I, Division 2 Hazardous (Classified) Locations Corrigenda 1
A description is not available for this item.
June 16, 2021
Guide for the Application of Electric Machines in Zone 2 and Class I, Division 2 Hazardous (Classified) Locations
Three-phase and single-phase ac synchronous and induction electric machines in ratings 0.18 kW (1/4 hp) and larger are covered in this guide. Primary emphasis is on the use of open or...
September 10, 2011
Guide for the Application of Electric Motors in Class I, Division 2 and Class I, Zone 2 Hazardous (Classified) Locations
Three-phase and single-phase AC synchronous and induction electric motors in ratings 0.18 kW (1/4 hp) and larger are covered in this guide. Primary emphasis is on the use of open or nonexplosionproof...
December 20, 2001
Guide for the Application of Electric Motors in Class 1, Division 2 Hazardous (Classified) Locations
Three-phase and single-phase ac synchronous and induction electric motors in sizes from fractional horsepower and larger are covered in this guide. Primary emphasis is on the use of general-purpose...