IEEE 1349

Guide for the Application of Electric Motors in Class 1, Division 2 Hazardous (Classified) Locations

inactive
Buy Now
Organization: IEEE
Publication Date: 20 December 2001
Status: inactive
Page Count: 78
scope:

Three-phase and single-phase ac synchronous and induction electric motors in sizes from fractional horsepower and larger are covered in this guide. Primary emphasis is on the use of general-purpose enclosures and precautions against excessive surface temperatures and sparking of rotor bars and enclosure joints. This guide provides guidance for maintaining the life-cycle integrity of motors in Class I, Division 2 locations.

This guide does not cover ac wound rotor motors and dc electric motors. Motors installed in locations other than Class I, Division 2 locations are not covered in this guide.

The voltage breaks in this document are a) 1000V and less and b) over 1000V.

Document History

September 21, 2022
Guide for the Application of Electric Machines in Zone 2 and Class I, Division 2 Hazardous (Classified) Locations Corrigendum 1
The technical error in the requirements on the space heater test method (8.3.2) is corrected by this corrigendum.
April 1, 2022
Draft Guide for the Application of Electric Machines in Zone 2 and Class I, Division 2 Hazardous (Classified) Locations Corrigenda 1
A description is not available for this item.
June 16, 2021
Guide for the Application of Electric Machines in Zone 2 and Class I, Division 2 Hazardous (Classified) Locations
Three-phase and single-phase ac synchronous and induction electric machines in ratings 0.18 kW (1/4 hp) and larger are covered in this guide. Primary emphasis is on the use of open or...
September 10, 2011
Guide for the Application of Electric Motors in Class I, Division 2 and Class I, Zone 2 Hazardous (Classified) Locations
Three-phase and single-phase AC synchronous and induction electric motors in ratings 0.18 kW (1/4 hp) and larger are covered in this guide. Primary emphasis is on the use of open or nonexplosionproof...
IEEE 1349
December 20, 2001
Guide for the Application of Electric Motors in Class 1, Division 2 Hazardous (Classified) Locations
Three-phase and single-phase ac synchronous and induction electric motors in sizes from fractional horsepower and larger are covered in this guide. Primary emphasis is on the use of general-purpose...

References

Advertisement