SNV - SN EN ISO 5402-1
Leather - Determination of flex resistance - Part 1: Flexometer method
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This document specifies a method for determining the dry or wet flex resistance of leather and finishes applied to leather. It is applicable to all types of flexible leather below 3,0 mm in thickness.
Document History
SN EN ISO 5402-1
May 1, 2022
Leather - Determination of flex resistance - Part 1: Flexometer method
This document specifies a method for determining the dry or wet flex resistance of leather and finishes applied to leather. It is applicable to all types of flexible leather below 3,0 mm in thickness.
June 1, 2017
Leather - Determination of flex resistance - Part 1: Flexometer method
A description is not available for this item.
February 1, 2012
Leather - Determination of flex resistance - Part 1: Flexometer method
This part of ISO 5402 specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of flexible leather which are less...