SNV - SN EN ISO 5402-1

Leather - Determination of flex resistance - Part 1: Flexometer method

inactive
Organization: SNV
Publication Date: 1 February 2012
Status: inactive
Page Count: 16
ICS Code (Leather and furs): 59.140.30
scope:

This part of ISO 5402 specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of flexible leather which are less than 3,0 mm thick.

Document History

May 1, 2022
Leather - Determination of flex resistance - Part 1: Flexometer method
This document specifies a method for determining the dry or wet flex resistance of leather and finishes applied to leather. It is applicable to all types of flexible leather below 3,0 mm in thickness.
June 1, 2017
Leather - Determination of flex resistance - Part 1: Flexometer method
A description is not available for this item.
SN EN ISO 5402-1
February 1, 2012
Leather - Determination of flex resistance - Part 1: Flexometer method
This part of ISO 5402 specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of flexible leather which are less...

References

Advertisement