NEMA - C137.1

Lighting Systems— 0-10 V Dimming Interface for LED Drivers, Fluorescent Ballasts, and Controls

active, Most Current
Organization: NEMA
Publication Date: 1 January 2022
Status: active
Page Count: 20
scope:

This standard specifies the 0-10 volt control interface method and performance requirements for dimmable LED drivers, fluorescent ballasts, and dimming control units where output power is adjustable between minimum/off and maximum via a control input signal. The interface may be from one or more control units to one or more drivers or ballasts. Note: Dimmable LED drivers and fluorescent ballasts are hereinafter referred to together as driver/ballast(s).

Applications include, but are not limited to, commercial, residential, industrial, roadway and area, and hospitality. Applicable devices include, but are not limited to, dimmable drivers and ballasts that may be internal or external to luminaires, dimming controls, and daylighting controls.

This standard does not specify control by pulse-width modulation (PWM).

NOTE: Compliance with this standard provides a documented means for manufacturers to specify values that designers and specifiers can use to assess interoperability.

Document History

C137.1
January 1, 2022
Lighting Systems— 0-10 V Dimming Interface for LED Drivers, Fluorescent Ballasts, and Controls
This standard specifies the 0-10 volt control interface method and performance requirements for dimmable LED drivers, fluorescent ballasts, and dimming control units where output power is adjustable...
January 1, 2019
Lighting Systems— 0-10V Dimming Interface for LED Drivers, Fluorescent Ballasts, and Controls
This Standard specifies the 0-10 volt control interface method and performance requirements for dimmable LED drivers, fluorescent ballasts and dimming control units where output power is adjustable...

References

Advertisement