FORD - WSS-M2D510-B5

THERMOPLASTIC ELASTOMER, (TPE), UV STABLE, 55 DUROMETER A HARDNESS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 17 May 2022
Status: active
Page Count: 9
scope:

These specifications define the requirements for thermoplastic elastomers with a durometer hardness less than 95, Type A. These materials may include but are not limited to EPDM-modified thermoplastic elastomeric olefinic and their vulcanizates (TEO, TPV) and styrenic block copolymer thermoplastic elastomers (TPS). These materials are used primarily for visible automotive interior passenger and storage compartments applications.

Note: The materials within this series of specifications are distinguished by durometer hardness.

Document History

WSS-M2D510-B5
May 17, 2022
THERMOPLASTIC ELASTOMER, (TPE), UV STABLE, 55 DUROMETER A HARDNESS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the requirements for thermoplastic elastomers with a durometer hardness less than 95, Type A. These materials may include but are not limited to EPDM-modified...
April 30, 2020
THERMOPLASTIC ELASTOMER, (TPE), UV STABLE, 55 DUROMETER A HARDNESS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the requirements for thermoplastic elastomers with a durometer hardness less than 95, Type A. These materials may include but are not limited to EPDM-modified...
September 17, 2018
THERMOPLASTIC ELASTOMER, OLEFINIC (TPV), EPDM RUBBER MODIFIED, UV STABLE, 55 DUROMETER A HARDNESS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the requirements for vulcanized PP/EPDM with a durometer hardness less than 95, Type A. These materials are used primarily for visible automotive interior passenger and...

References

Advertisement