DSF/PREN ISO 6781-1

Performance of buildings – Detection of heat, air and moisture irregularities in buildings by infrared methods – Part 1: General procedures (ISO/DIS 6781-1:2020)

inactive
Organization: DS
Status: inactive
Page Count: 48
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This standard specifies a qualitative method, by thermographic examination, for detecting thermal irregularities in building envelopes. The method is used initially to identify wide variations in the thermal properties, including air tightness, of the components constituting the external envelopes of buildings.

Document History

August 21, 2023
Performance of buildings – Detection of heat, air and moisture irregularities in buildings by infrared methods – Part 1: General procedures (ISO 6781-1:2023)
This document specifies requirements and methodologies for infrared thermographic services for detection of heat, air and moisture irregularities in buildings that help users to specify and...
DSF/PREN ISO 6781-1
Performance of buildings – Detection of heat, air and moisture irregularities in buildings by infrared methods – Part 1: General procedures (ISO/DIS 6781-1:2020)
This standard specifies a qualitative method, by thermographic examination, for detecting thermal irregularities in building envelopes. The method is used initially to identify wide variations in the...
Advertisement