DS/EN ISO 6781-1

Performance of buildings – Detection of heat, air and moisture irregularities in buildings by infrared methods – Part 1: General procedures (ISO 6781-1:2023)

active, Most Current
Organization: DS
Publication Date: 21 August 2023
Status: active
Page Count: 52
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This document specifies requirements and methodologies for infrared thermographic services for detection of heat, air and moisture irregularities in buildings that help users to specify and understand a)       the extent of thermographic services required, b)       the type and condition of equipment available for use, c)        the qualifications of equipment operators, image analysts, and report authors and those making recommendations, and d)       the reporting of results. It provides guidance to understanding and utilizing the final results stemming from provision of the thermographic services. This document is applicable to the general procedures for infrared thermographic methods as can be applied to residential, commercial, and institutional and special use buildings.

Document History

DS/EN ISO 6781-1
August 21, 2023
Performance of buildings – Detection of heat, air and moisture irregularities in buildings by infrared methods – Part 1: General procedures (ISO 6781-1:2023)
This document specifies requirements and methodologies for infrared thermographic services for detection of heat, air and moisture irregularities in buildings that help users to specify and...
Performance of buildings – Detection of heat, air and moisture irregularities in buildings by infrared methods – Part 1: General procedures (ISO/DIS 6781-1:2020)
This standard specifies a qualitative method, by thermographic examination, for detecting thermal irregularities in building envelopes. The method is used initially to identify wide variations in the...

References

Advertisement