DSF/FPREN 13481-7
Railway applications – Track – Performance requirements for fastening systems – Part 7: Fastening systems for switches and crossings, check rails, insulated rail joints and rail expansion devices
| Organization: | DS |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Construction of railways): | 93.100 |
scope:
This European Standard specifies performance requirements for special fastening systems, in categories A - E as specified in EN 13481-1:2012, 3.1, for switches and crossings and check rails. These types of rails are those which are secured within the overall fastening system (not independently fixed to the bearers) on wood, concrete and steel bearers, in ballasted track and on slab track, and which have maximum axle loads and minimum curve radii in divergent track in accordance with Table 1. Table 1 - Fastening category criteria Category Maximum design axle load Minimum curve radius kN m A 130 40 B 180 80 C 260 150 D 260 400 E 350 150 NOTE - The maximum axle load for Categories A and B does not apply to maintenance vehicles. The requirements apply to fastening systems for rail sections included in the EN13674 series of standards (excluding 49E4). This standard is not applicable to fastening systems for other rail sections or rigid fastening systems used on running rails. This standard is for type approval of complete fastening systems.
Document History