DSF/FprEN 13481-7

Railway applications - Track - Performance requirements for fastening systems - Part 7: Special fastening systems for switches and crossings and check rails

inactive
Organization: DS
Status: inactive
Page Count: 20
ICS Code (Construction of railways): 93.100
scope:

This European Standard specifies performance requirements for special fastening systems, in categories A - E (FprEN 13481-1:2012, 3.1), for switches and crossings and check rails secured within the overall fastening system (not independently fixed to the bearers) on wood, concrete and steel bearers in ballasted track and on slab track which have maximum axle loads and minimum curve radii in divergent track in accordance with Table 1. The requirements apply to fastening systems which incorporate a resilient element and act on the foot and/or web of the rail and are intended for use with stock rail sections in EN 13674-1 (excluding 49E4) and EN 13674-4. This standard is not applicable to rigid fastening systems. This standard is for type approval of a complete fastening assembly only. Requirements for quality control are included in standards applicable to individual components.

Document History

July 18, 2022
Railway applications – Track – Performance requirements for fastening systems – Part 7: Fastening systems for switches and crossings, check rails, insulated rail joints and rail expansion devices
This document is applicable to fastening systems in Categories A – E as specified in EN 13481-1:2012, 3.1 for use in switches and crossings (S;amp;C). It also provides guidance on evaluating...
July 11, 2012
Railway applications - Track - Performance requirements for fastening systems - Part 7: Special fastening systems for switches and crossings and check rails
This European Standard specifies performance requirements for special fastening systems, in categories A - E as specified in EN 13481-1:2012, 3.1, for switches and crossings and check rails. These...
August 21, 2006
Railway applications - Track - Performance requirements for fastening systems - Part 7: Special fastening systems for switches and crossings and check rails
Amendment to normative references.
June 24, 2003
Railway applications - Track - Performance requirements for fastening systems - Part 7: Special fastening systems for switches and crossing and check rails
This standard specifies performance requirements for special fastening systems for switches and crossings and for check rails connected to running rails.
Railway applications - Track - Performance requirements for fastening systems - Part 7: Special fastening systems for switches and crossings and check rails
This European Standard specifies performance requirements for special fastening systems for switches and crossings and check rails secured within the overall fastening system (not independently fixed...
Railway applications – Track – Performance requirements for fastening systems – Part 7: Fastening systems for switches and crossings, check rails, insulated rail joints and rail expansion devices
This European Standard specifies performance requirements for special fastening systems, in categories A – E as specified in EN 13481-1:2012, 3.1, for switches and crossings and check rails. These...
DSF/FprEN 13481-7
Railway applications - Track - Performance requirements for fastening systems - Part 7: Special fastening systems for switches and crossings and check rails
This European Standard specifies performance requirements for special fastening systems, in categories A - E (FprEN 13481-1:2012, 3.1), for switches and crossings and check rails secured within the...
Advertisement