DSF/PREN 1643

Safety and control devices for burners and appliances burning gaseous and/or liquid fuels – Valve proving systems for automatic shut-off valves

inactive
Organization: DS
Status: inactive
Page Count: 49
ICS Code (Pressure regulators): 23.060.40
scope:

EN 13611:2019, Clause 1 is replaced by following: This document specifies safety, constructional and performance requirements of valve-proving systems, hereafter referred to as VPS, intended for use with gas burners and gas-burning appliances. It also describes the test procedures for checking compliance with these requirements and provides information necessary for the purchaser and user. This document applies to all types of VPS which are used for the automatic detection of leakage in a gas burner section having at least two valves designed in accordance with EN 161 and which give a signal if the leakage of one of the valves exceeds the detection limit. This document applies to VPS for fuel gases with a maximum working pressure up to and including 500 kPa. This document does not apply to VPSs for use in explosive atmospheres. This document is applicable to AC and DC supplied VPS (for VPS supplied by stand-alone battery system, battery systems for mobile applications or systems which are intended to be connected to DC supply networks VPS see Annex I). Provisions for production control are not part of this document.

Document History

November 23, 2022
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels – Valve proving systems for automatic shut-off valves
EN 13611:2019, Clause 1 is replaced by following: This document specifies the safety, design, construction and performance requirements, and testing for valve-proving systems, hereafter referred to...
March 18, 2014
Safety and control devices for gas burners and gas burning appliances – Valve proving systems for automatic shut-off valves
This European Standard specifies safety, constructional and performance requirements of valve-proving systems, hereafter referred to as VPS, intended for use with gas burners and gas-burning...
November 15, 2000
Valve proving systems for automatic shut-off valves for gas burners and gas appliances
This standard specifies the safety, constructional and performance requirements for valve proving systems, hereafter referred to as VPS, for gas burners and gas appliances. It applies to all types of...
Safety and control devices for gas burners and gas burning appliances - Valve proving systems for automatic shut-off valves
This European Standard specifies safety, constructional and performance requirements of valve-proving systems, hereafter referred to as VPS, intended for use with gas burners and gas-burning...
DSF/PREN 1643
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels – Valve proving systems for automatic shut-off valves
EN 13611:2019, Clause 1 is replaced by following: This document specifies safety, constructional and performance requirements of valve-proving systems, hereafter referred to as VPS, intended for use...
Valve proving systems for automatic shut-off valves for gas burners and gas appliances
This European Standard specifies safety, constructional and performance requirements of valve-proving systems, hereafter referred to as VPS, intended for use with gas burners and gas-burning...
Advertisement