DSF/prEN 1643

Valve proving systems for automatic shut-off valves for gas burners and gas appliances

inactive
Organization: DS
Status: inactive
Page Count: 38
ICS Code (Ball and plug valves): 23.060.20
ICS Code (Pressure regulators): 23.060.40
scope:

This European Standard specifies safety, constructional and performance requirements of valve-proving systems, hereafter referred to as VPS, intended for use with gas burners and gas-burning appliances. It also describes the test procedures for checking compliance with these requirements and provides information necessary for the purchaser and user. This European Standard applies to all types of VPS which are used for the automatic detection of leakage in a gas burner section having at least two valves designed in accordance with EN 161 and which give a signal if the leakage of one of the valves exceeds the detection limit. This European Standard applies to VPSs with a declared maximum working pressure up to and including 500 kPa for use in systems using fuel gases of the 1st, 2nd or 3rd families. This European Standard does not apply to VPSs for use in explosive atmospheres. Provisions for production control are not part of this European Standard.

Document History

November 23, 2022
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels – Valve proving systems for automatic shut-off valves
EN 13611:2019, Clause 1 is replaced by following: This document specifies the safety, design, construction and performance requirements, and testing for valve-proving systems, hereafter referred to...
March 18, 2014
Safety and control devices for gas burners and gas burning appliances – Valve proving systems for automatic shut-off valves
This European Standard specifies safety, constructional and performance requirements of valve-proving systems, hereafter referred to as VPS, intended for use with gas burners and gas-burning...
November 15, 2000
Valve proving systems for automatic shut-off valves for gas burners and gas appliances
This standard specifies the safety, constructional and performance requirements for valve proving systems, hereafter referred to as VPS, for gas burners and gas appliances. It applies to all types of...
Safety and control devices for gas burners and gas burning appliances - Valve proving systems for automatic shut-off valves
This European Standard specifies safety, constructional and performance requirements of valve-proving systems, hereafter referred to as VPS, intended for use with gas burners and gas-burning...
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels – Valve proving systems for automatic shut-off valves
EN 13611:2019, Clause 1 is replaced by following: This document specifies safety, constructional and performance requirements of valve-proving systems, hereafter referred to as VPS, intended for use...
DSF/prEN 1643
Valve proving systems for automatic shut-off valves for gas burners and gas appliances
This European Standard specifies safety, constructional and performance requirements of valve-proving systems, hereafter referred to as VPS, intended for use with gas burners and gas-burning...
Advertisement