DSF/FPREN 16304
Automatic vent valves for gas burners and gas burning appliances
| Organization: | DS |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Pressure regulators): | 23.060.40 |
scope:
EN 13611:2019, Clause 1 applies with the following modification and addition: Modification: The 1st paragraph of EN 13611:2019, Clause 1 is replaced by: This document specifies the safety, design, construction, and performance requirements and testing for automatic vent valves for burners and appliances burning one or more gaseous fuels, hereafter referred to as 'valves'. This document is applicable to valves with declared maximum inlet pressures up to and including 500 kPa and of nominal connection sizes up to and including DN 100. Addition: This document is applicable to: - electrically actuated valves; - valves actuated by fluids where the control valves for these fluids are actuated electrically, but not to any external electrical devices for switching the control signal or actuating energy; - valves fitted with open position indicator switches. The 4th paragraph of EN 13611:2019, Clause 1 is removed.
Document History