DS/EN 16304

Automatic vent valves for gas burners and gas burning appliances

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 April 2013
Status: active
Page Count: 34
ICS Code (Pressure regulators): 23.060.40
ICS Code (Gas fuel burners): 27.060.20
scope:

This European Standard specifies the safety, construction and performance requirements for automatic vent valves for use with gas burners, gas appliances and similar use, hereafter referred to as "valves". This European Standard is applicable to: - valves with declared maximum inlet pressures up to and including 500 kPa (5 bar) of nominal connection sizes up to and including DN 100 for use with one or more fuel gases in accordance with EN 437:2003+A1:2009; - electrically operated valves; - valves actuated by fluids where the control valves for these fluids are actuated electrically, but not to any external electrical devices for switching the control signal or actuating energy; - valves fitted with open position indicator switches. NOTE - Provisions for final product inspection and testing by the manufacturer are not specified.

Document History

October 19, 2022
Automatic vent valves for gas burners and gas burning appliances
EN 13611:2019, Clause 1 applies with the following modification and addition: Modification: The 1st paragraph of EN 13611:2019, Clause 1 is replaced by: This document specifies the safety, design,...
DS/EN 16304
April 16, 2013
Automatic vent valves for gas burners and gas burning appliances
This European Standard specifies the safety, construction and performance requirements for automatic vent valves for use with gas burners, gas appliances and similar use, hereafter referred to as...
Automatic vent valves for gas burners and gas burning appliances
EN 13611:2019, Clause 1 applies with the following modification and addition: Modification: The 1st paragraph of EN 13611:2019, Clause 1 is replaced by: This document specifies the safety, design,...
Vent Valves
This European Standard specifies the safety, construction and performance requirements for automatic vent valves for use with gas burners, gas appliances and similar use, hereafter referred to as...
Automatic vent valves for gas burners and gas burning appliances
This European Standard specifies the safety, construction and performance requirements for automatic vent valves for use with gas burners, gas appliances and similar use, hereafter referred to as...
Advertisement