AWWA - C504

Rubber-Seated Butterfly Valves

inactive
Organization: AWWA
Publication Date: 28 January 1980
Status: inactive
Page Count: 24
scope:

This standard covers cast-iron and ductile-iron body, rubber-seated, tight-closure butterfly valves, 3-72 in. in size, with various body types and body ends for maximum shutoff pressures and operating torques, as indicated in Table 1, and for fresh water having a pH greater than 6 and temperatures generally less than 125°F (52°C). Valves covered by this standard are furnished in four body types and in classes (as listed in Table 1) as follows:

Wafer valves. Class 15013, in sizes through 20 in.

Short-body flanged valves. All classes, in sizes 3-72 in.

Long-body valves. Class 75A, 7513, 150A, and 15013, in sizes 3-72 in.

Mechanical-joint-end valves. Class 15013, in sizes 3-24 in., and all classes in sizes 30-48 in.

Document History

June 7, 2015
Rubber-Seated Butterfly Valves
This standard establishes minimum requirements for rubber-seated butterfly valves, 3 in. (75 mm) through 72 in. (1,800 mm) in diameter, with various body and end types, for fresh and reclaimed water...
June 20, 2010
Rubber-Seated Butterfly Valves, 3 In. (75 mm) Through 72 In. (1,800 mm)
This standard establishes minimum requirements for rubber-seated butterfly valves, 3 in. (75 mm) through 72 in. (1,800 mm) in diameter, with various body and end types, for fresh water having a pH...
July 1, 2006
Rubber-Seated Butterfly Valves
This standard establishes minimum requirements for rubber-seated butterfly valves, 3 in. (75 mm) through 72 in. (1,800 mm) in diameter, with various body and end types, for fresh water having a pH...
January 23, 2000
Rubber-Seated Butterfly Valves
This standard establishes minimum requirements for rubber-seated butterfly valves, 3 in. (75 mm) through 72 in. (1,800 mm) in diameter, with various body and end types, for fresh water having a pH...
January 1, 1994
Rubber-Seated Butterfly Valves
A description is not available for this item.
June 18, 1987
Rubber-Seated Butterfly Valves
A description is not available for this item.
C504
January 28, 1980
Rubber-Seated Butterfly Valves
This standard covers cast-iron and ductile-iron body, rubber-seated, tight-closure butterfly valves, 3-72 in. in size, with various body types and body ends for maximum shutoff pressures and...
June 21, 1974
Rubber-Seated Butterfly Valves
A description is not available for this item.
January 26, 1970
Rubber-Seated Butterfly Valves
A description is not available for this item.

References

Advertisement