AWWA C504
Rubber-Seated Butterfly Valves
inactive
Buy Now
| Organization: | AWWA |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 38 |
Document History
June 7, 2015
Rubber-Seated Butterfly Valves
This standard establishes minimum requirements for rubber-seated butterfly valves, 3 in. (75 mm) through 72 in. (1,800 mm) in diameter, with various body and end types, for fresh and reclaimed water...
June 20, 2010
Rubber-Seated Butterfly Valves, 3 In. (75 mm) Through 72 In. (1,800 mm)
This standard establishes minimum requirements for rubber-seated butterfly valves, 3 in. (75 mm) through 72 in. (1,800 mm) in diameter, with various body and end types, for fresh water having a pH...
July 1, 2006
Rubber-Seated Butterfly Valves
This standard establishes minimum requirements for rubber-seated butterfly valves, 3 in. (75 mm) through 72 in. (1,800 mm) in diameter, with various body and end types, for fresh water having a pH...
January 23, 2000
Rubber-Seated Butterfly Valves
This standard establishes minimum requirements for rubber-seated butterfly valves, 3 in. (75 mm) through 72 in. (1,800 mm) in diameter, with various body and end types, for fresh water having a pH...
AWWA C504
January 1, 1994
Rubber-Seated Butterfly Valves
A description is not available for this item.
January 28, 1980
Rubber-Seated Butterfly Valves
This standard covers cast-iron and ductile-iron body, rubber-seated, tight-closure butterfly valves, 3-72 in. in size, with various body types and body ends for maximum shutoff pressures and...