DSF/PREN 61755-3-10
Fibre optic interconnecting devices and passive components – Fibre optic connector optical interface – Part 3- 10: Connector parameters of non-dispersion shifted single mode physically contacting fibres – non-angled, ferrule-less, bore alignment connectors
| Organization: | DS |
| Publication Date: | 27 March 2017 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
IEC 61755-3-10: 2016 defines certain dimensional limits of a 125 mm diameter single mode silica fibre optical interface and an alignment bore to meet specific requirements for non-angled fibre-to-fibre interconnection as defined in IEC 61755-2-1. The silica fibre materials specified in this document are suitable for use in categories C, U, E and O as defined in IEC 61753-1. Keywords: 125 mm diameter single mode silica fibre optical interface
Document History