DS/EN 61755-3-10

Fibre optic interconnecting devices and passive components – Connector optical interfaces – Part 3-10: Connector parameters of non-dispersion shifted single mode physically contacting fibres – Non-angled, ferrule-less, bore alignment connectors

active, Most Current
Organization: DS
Publication Date: 27 June 2023
Status: active
Page Count: 18
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

IEC 61755-3-10: 2016 defines certain dimensional limits of a 125 mm diameter single mode silica fibre optical interface and an alignment bore to meet specific requirements for non-angled fibre-to-fibre interconnection as defined in IEC 61755-2-1. The silica fibre materials specified in this document are suitable for use in categories C, U, E and O as defined in IEC 61753-1. Keywords: 125 mm diameter single mode silica fibre optical interface

Document History

DS/EN 61755-3-10
June 27, 2023
Fibre optic interconnecting devices and passive components – Connector optical interfaces – Part 3-10: Connector parameters of non-dispersion shifted single mode physically contacting fibres – Non-angled, ferrule-less, bore alignment connectors
IEC 61755-3-10: 2016 defines certain dimensional limits of a 125 mm diameter single mode silica fibre optical interface and an alignment bore to meet specific requirements for non-angled...
March 27, 2017
Fibre optic interconnecting devices and passive components – Fibre optic connector optical interface – Part 3- 10: Connector parameters of non-dispersion shifted single mode physically contacting fibres – non-angled, ferrule-less, bore alignment connectors
IEC 61755-3-10: 2016 defines certain dimensional limits of a 125 mm diameter single mode silica fibre optical interface and an alignment bore to meet specific requirements for non-angled...
Advertisement