DS/EN ISO 11615

Health informatics – Identification of medicinal products – Data elements and structures for the unique identification and exchange of regulated medicinal product information (ISO 11615:2017)

active
Organization: DS
Publication Date: 13 December 2017
Status: active
Page Count: 94
ICS Code (IT applications in health care technology): 35.240.80
scope:

ISO 11615:2017 establishes definitions and concepts and describes data elements and their structural relationships, which are required for the unique identification and the detailed description of Medicinal Products. Taken together, the standards listed in the Introduction define, characterise and uniquely identify regulated Medicinal Products for human use during their entire life cycle, i.e. from development to authorisation, post-marketing and renewal or withdrawal from the market, where applicable. Furthermore, to support successful information exchange in relation to the unique identification and characterisation of Medicinal Products, the use of other normative IDMP messaging standards is included, which are to be applied in the context of ISO 11615:2017.

Document History

September 29, 2022
Health informatics – Identification of medicinal products – Data elements and structures for the unique identification and exchange of regulated medicinal product information – Amendment 1 (ISO 11615:2017/Amd 1:2022)
ISO 11615:2017 establishes definitions and concepts and describes data elements and their structural relationships, which are required for the unique identification and the detailed description of...
DS/EN ISO 11615
December 13, 2017
Health informatics – Identification of medicinal products – Data elements and structures for the unique identification and exchange of regulated medicinal product information (ISO 11615:2017)
ISO 11615:2017 establishes definitions and concepts and describes data elements and their structural relationships, which are required for the unique identification and the detailed description of...
January 25, 2013
Health informatics – Identification of medicinal products – Data elements and structures for the unique identification and exchange of regulated medicinal product information
ISO 11615:2012 establishes definitions and concepts and describes data elements and their structural relationships, which are required for the unique identification and the detailed description of...
Health informatics - Identification of medicinal products - Data elements and structures for the unique identification and exchange of regulated medicinal product information (ISO/FDIS 11615:2012)
This International Standard establishes definitions and concepts and describes data elements and their structural relationships, which are required for the unique identification and the detailed...
Health informatics – Identification of medicinal products – Data elements and structures for the unique identification and exchange of regulated medicinal product information – Amendment 1 (ISO 11615:2017/DAM 1:2021)
ISO 11615:2017 establishes definitions and concepts and describes data elements and their structural relationships, which are required for the unique identification and the detailed description of...
Health informatics - Identification of medicinal products - Data elements and structures for unique identification and exchange of regulated medicinal product information (ISO/DIS 11615:2010)
A description is not available for this item.
Advertisement