DSF/FprEN ISO 11615

Health informatics - Identification of medicinal products - Data elements and structures for the unique identification and exchange of regulated medicinal product information (ISO/FDIS 11615:2012)

inactive
Organization: DS
Status: inactive
Page Count: 128
ICS Code (IT applications in health care technology): 35.240.80
scope:

This International Standard establishes definitions and concepts and describes data elements and their structural relationships, which are required for the unique identification and the detailed description of medicinal products. Taken together, the standards listed in the introduction define, characterize and uniquely identify regulated medicinal products for human use during their entire life cycle, i.e. from development to authorization, postmarketing and renewal or withdrawal from the market, where applicable. Furthermore, to support successful information exchange in relation to the unique identification and characterization of medicinal products, the use of other normative IDMP messaging standards is included, which are to be applied in the context of this International Standard.

Document History

September 29, 2022
Health informatics – Identification of medicinal products – Data elements and structures for the unique identification and exchange of regulated medicinal product information – Amendment 1 (ISO 11615:2017/Amd 1:2022)
ISO 11615:2017 establishes definitions and concepts and describes data elements and their structural relationships, which are required for the unique identification and the detailed description of...
December 13, 2017
Health informatics – Identification of medicinal products – Data elements and structures for the unique identification and exchange of regulated medicinal product information (ISO 11615:2017)
ISO 11615:2017 establishes definitions and concepts and describes data elements and their structural relationships, which are required for the unique identification and the detailed description of...
January 25, 2013
Health informatics – Identification of medicinal products – Data elements and structures for the unique identification and exchange of regulated medicinal product information
ISO 11615:2012 establishes definitions and concepts and describes data elements and their structural relationships, which are required for the unique identification and the detailed description of...
DSF/FprEN ISO 11615
Health informatics - Identification of medicinal products - Data elements and structures for the unique identification and exchange of regulated medicinal product information (ISO/FDIS 11615:2012)
This International Standard establishes definitions and concepts and describes data elements and their structural relationships, which are required for the unique identification and the detailed...
Health informatics – Identification of medicinal products – Data elements and structures for the unique identification and exchange of regulated medicinal product information – Amendment 1 (ISO 11615:2017/DAM 1:2021)
ISO 11615:2017 establishes definitions and concepts and describes data elements and their structural relationships, which are required for the unique identification and the detailed description of...
Health informatics - Identification of medicinal products - Data elements and structures for unique identification and exchange of regulated medicinal product information (ISO/DIS 11615:2010)
A description is not available for this item.
Advertisement