DLA - SMD-5962-13214 REV F

MICROCIRCUIT, LINEAR, 19 MHz, 40 V, LOW POWER, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 13 June 2022
Status: active
Page Count: 28
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-13214 REV F
June 13, 2022
MICROCIRCUIT, LINEAR, 19 MHz, 40 V, LOW POWER, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
January 23, 2019
MICROCIRCUIT, LINEAR, 19 MHz, 40 V, LOW POWER, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
June 6, 2017
MICROCIRCUIT, LINEAR, 19 MHz, 40 V, LOW POWER, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
May 9, 2017
MICROCIRCUIT, LINEAR, 19 MHz, 40 V, LOW POWER, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
November 29, 2016
MICROCIRCUIT, LINEAR, 19 MHz, 40 V, LOW POWER, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 22, 2014
MICROCIRCUIT, LINEAR, 19 MHz, 40 V, LOW POWER, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q ) and space application (device class V). A choice of case outlines and lead finishes are...
July 25, 2013
MICROCIRCUIT, LINEAR, 19 MHz, 40 V, LOW POWER, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q ) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement