CEI - EN 60332-1-2/A12

Tests on electric and optical fibre cables under fire conditions Part 1-2: Test for vertical flame propagation for a single insulated wire or cable - Procedure for 1 kW pre-mixed flame

active, Most Current
Organization: CEI
Publication Date: 1 April 2022
Status: active
Page Count: 6
ICS Code (Cables): 29.060.20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020

Document History

EN 60332-1-2/A12
April 1, 2022
Tests on electric and optical fibre cables under fire conditions Part 1-2: Test for vertical flame propagation for a single insulated wire or cable - Procedure for 1 kW pre-mixed flame
A description is not available for this item.
November 1, 2016
Tests on electric and optical fibre cables under fire conditions Part 1-2: Test for vertical flame propagation for a single insulated wire or cable - Procedure for 1 kW pre-mixed flame
A description is not available for this item.
April 1, 2016
Tests on electric and optical fibre cables under fire conditions Part 1-2: Test for vertical flame propagation for a single insulated wire or cable - Procedure for 1 kW pre-mixed flame
A description is not available for this item.
July 1, 2006
Tests on electric and optical fibre cables under fire conditions Part 1-2: Test for vertical flame propagation for a single insulated wire or cable - Procedure for 1 kW pre-mixed flame
La presente Norma riguarda le caratteristiche delle attrezzature di prova per la resistenza alla propagazione verticale della fiamma su un singolo cavo di energia, anche in fibra ottica, in...
Advertisement