IEC - 60544-5

Electrical insulating materials – Determination of the effects of ionizing radiation – Part 5: Procedures for assessment of ageing in service

active, Most Current
Organization: IEC
Publication Date: 1 June 2022
Status: active
Page Count: 50
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Radiation measurements): 17.240
scope:

This part of IEC 60544 covers ageing assessment methods which can be applied to components based on polymeric materials (e.g. cable insulation and jackets, elastomeric seals, polymeric coatings, gaiters) which are used in environments where they are exposed to radiation.

The object of this document is aimed at providing methods for the assessment of ageing in service. The approaches discussed in Clause 5 through Clause 9 cover ageing assessment programmes based on condition monitoring (CM), the use of sample deposits in severe environments and sampling of real-time aged components.

Document History

60544-5
June 1, 2022
Electrical insulating materials – Determination of the effects of ionizing radiation – Part 5: Procedures for assessment of ageing in service
This part of IEC 60544 covers ageing assessment methods which can be applied to components based on polymeric materials (e.g. cable insulation and jackets, elastomeric seals, polymeric coatings,...
December 1, 2011
Electrical insulating materials – Determination of the effects of ionizing radiation – Part 5: Procedures for assessment of ageing in service
Scope and object This part of IEC 60544 covers ageing assessment methods which can be applied to components based on polymeric materials (e.g. cable insulation and jackets, elastomeric seals,...
February 1, 2003
Electrical insulating materials Determination of the effects of ionizing radiation Part 5: Procedures for assessment of ageing in service
A description is not available for this item.

References

Advertisement