NAVISTAR - MPAPS B-6815

Sheet Metal Processing Lubricants

active, Most Current
Organization: NAVISTAR
Publication Date: 1 May 2022
Status: active
Page Count: 4
scope:

This specification covers requirements for corrosion protection, formability, compatibility with subsequent operations and qualification of materials. It is not the intent to dictate the lubricant composition; however, changes in composition from initially qualified samples are not permitted.

Restricted Chemical Substances

All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.

APPLICATION

This specification covers mill oils and drawing lubricants used in processing of sheet aluminum, galvanized steel, hot and cold rolled steel, and pre-painted sheet steel.

Document History

MPAPS B-6815
May 1, 2022
Sheet Metal Processing Lubricants
This specification covers requirements for corrosion protection, formability, compatibility with subsequent operations and qualification of materials. It is not the intent to dictate the lubricant...
June 1, 2016
Sheet Metal Processing Lubricants
A description is not available for this item.

References

Advertisement