NAVISTAR - MPAPS GT-24

Phosphate System Compatibility

active, Most Current
Organization: NAVISTAR
Publication Date: 1 May 2022
Status: active
Page Count: 6
scope:

This specification covers test methods for high volume contaminants, low volume contaminants, and adhesives and sealers.

Restricted Chemical Substances

All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.

APPLICATION

This is a method for determining the effect of contaminants (mill oils, drawing compounds, corrosion preventatives, adhesives, sealers, etc.) on the cleaning stages of the phosphate coating system and on the phosphate coating developed by the system.

Document History

MPAPS GT-24
May 1, 2022
Phosphate System Compatibility
This specification covers test methods for high volume contaminants, low volume contaminants, and adhesives and sealers. Restricted Chemical Substances All product supplied to the requirements of...
October 1, 2015
Phosphate System Compatibility
A description is not available for this item.

References

Advertisement