DSF/PREN IEC 60793-1-44
Optical fibres – Part 1-44: Measurement methods and test procedures – Cut-off wavelength
| Organization: | DS |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60793 establishes uniform requirements for measuring the cut-off wavelength of single-mode optical fibre, thereby assisting in the inspection of fibres and cables for commercial purposes. This standard gives methods for measuring the cut-off wavelength for uncabled or cabled single mode telecom fibre. These procedures apply to all category B and C fibre types (see Normative references). There are three methods of deployment for measuring the cut-off wavelength. • Method A: Cable cut-off using uncabled fibre 22 m long sample, λcc • Method B: Cable cut-off using cabled fibre 22 m long sample, λcc • Method C: Fibre cut-off using uncabled fibre 2 m long sample, λc All methods require a reference measurement. There are two reference-scan techniques, either or both of which may be used with all methods: • bend-reference technique. • multimode-reference technique using category A1 multimode fibre.
Document History