DS/EN IEC 60793-1-44
Optical fibres – Part 1-44: Measurement methods and test procedures – Cut-off wavelength
| Organization: | DS |
| Publication Date: | 6 September 2023 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
IEC 60793-1-44:2023 establishes uniform requirements for measuring the cut-off wavelength of single-mode optical fibre, thereby assisting in the inspection of fibres and cables for commercial purposes. This document gives methods for measuring the cut-off wavelength for uncabled or cabled single mode telecom fibre. These procedures apply to all category B and C fibre types. There are three methods of deployment for measuring the cut-off wavelength: - method A: cable cut-off using uncabled fibre 22 m long sample, lcc; - method B: cable cut-off using cabled fibre 22 m long sample, lcc; - method C: fibre cut-off using uncabled fibre 2 m long sample, lc. All methods require a reference measurement. There are two reference-scan techniques, either or both of which can be used with all methods: - bend-reference technique; - multimode-reference technique using category A1(OM1-OM5) multimode fibre. This third edition cancels and replaces the second edition published in 2011. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: a) used the diameter of the fibre loops to describe deployment; b) added Annex D related to cut-off curve artifacts; c) reorganized information and added more figures to clarify concepts.
Document History