JSA - JIS T 3216
Tubes and catheters for nephrostomy and cystostomy
| Organization: | JSA |
| Publication Date: | 1 March 2021 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
This Standard specifies requirements for catheters used for urethral catheterization, contrast injection or chemical feeding, which are detained in kidney, ureter or bladder after performing percutaneous nephrostomy or cystostomy (hereafter referred to as catheters).
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 20697 : 2018 Sterile drainage catheters and accessory devices for single use (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History