JSA - JIS A 1530

Windows and doors –– Resistance to repeated opening and closing –– Test method

active, Most Current
Organization: JSA
Publication Date: 22 July 2014
Status: active
Page Count: 17
ICS Code (Doors and windows): 91.060.50
scope:

This Standard specifies, among the performance test methods listed in JIS A 1513, the method for testing the resistance of windows and doorsets to repeated opening and closing. It is not applicable to automatic doors.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 8274 : 2005 Windows and doors - Resistance to repeated opening and closing - Test method (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS A 1530
July 22, 2014
Windows and doors –– Resistance to repeated opening and closing –– Test method
This Standard specifies, among the performance test methods listed in JIS A 1513, the method for testing the resistance of windows and doorsets to repeated opening and closing. It is not applicable...

References

Advertisement