JSA - JIS A 1519

Windows and doorsets –– Determination of opening and closing forces

active, Most Current
Organization: JSA
Publication Date: 20 February 2020
Status: active
Page Count: 25
ICS Code (Doors and windows): 91.060.50
scope:

This Standard specifies, among the performance test methods listed in JIS A 1513, the method for determining the opening and closing forces of windows and doorsets using weights.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 9379 : 2005 Operating forces - Test method - Doors (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS A 1519
February 20, 2020
Windows and doorsets –– Determination of opening and closing forces
This Standard specifies, among the performance test methods listed in JIS A 1513, the method for determining the opening and closing forces of windows and doorsets using weights. NOTE The...
April 1, 1988
Determination of Closing and Opening Forces for Windows and Doors
A description is not available for this item.

References

Advertisement