NAVISTAR - MPAPS L-6023

Steering Wheel and Horn Pad Assemblies

active, Most Current
Organization: NAVISTAR
Publication Date: 1 May 2022
Status: active
Page Count: 15
scope:

This specification applies to steering wheel assemblies constructed of welded steel inserts and molded covers.

Grade A is a steering wheel manufactured with a butt weld.

Grade B is a steering wheel manufactured with a spoke-to-hub weld.

Grade C is a steering wheel manufactured with a swage fit between the hub and spoke. The hub is clinched in and the welds are a secondary means of retention of the hub to the armature. The clinched section (the swaged joint) is the primary means of retention.

Restricted Chemical Substances

All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.

APPLICATION

This specification covers a steering wheel assembly consisting of a welded steel ring-spoke-hub assembly with covering providing either a hard or a soft feel and a horn pad assembly.

Document History

MPAPS L-6023
May 1, 2022
Steering Wheel and Horn Pad Assemblies
This specification applies to steering wheel assemblies constructed of welded steel inserts and molded covers. Grade A is a steering wheel manufactured with a butt weld. Grade B is a steering wheel...
April 1, 2014
Steering Wheel and Horn Pad Assemblies
This specification applies to steering wheel assemblies constructed of welded steel inserts and molded covers. Grade A is a steering wheel manufactured with a butt weld. Grade B is a steering wheel...
February 1, 2014
Steering Wheel and Horn Pad Assemblies
This specification applies to steering wheel assemblies constructed of welded steel inserts and molded covers. Grade A is a steering wheel manufactured with a butt weld. Grade B is a steering wheel...

References

Advertisement