NAVISTAR - MPAPS L-6023

Steering Wheel and Horn Pad Assemblies

inactive
Organization: NAVISTAR
Publication Date: 1 February 2014
Status: inactive
Page Count: 16
scope:

This specification applies to steering wheel assemblies constructed of welded steel inserts and molded covers.

Grade A is a steering wheel manufactured with a butt weld.

Grade B is a steering wheel manufactured with a spoke-to-hub weld.

Grade C is a steering wheel manufactured with a swage fit between the hub and spoke. The hub is clinched in and the welds are a secondary means of retention of the hub to the armature. The clinched section (the swaged joint) is the primary means of retention.

Document History

May 1, 2022
Steering Wheel and Horn Pad Assemblies
This specification applies to steering wheel assemblies constructed of welded steel inserts and molded covers. Grade A is a steering wheel manufactured with a butt weld. Grade B is a steering wheel...
April 1, 2014
Steering Wheel and Horn Pad Assemblies
This specification applies to steering wheel assemblies constructed of welded steel inserts and molded covers. Grade A is a steering wheel manufactured with a butt weld. Grade B is a steering wheel...
MPAPS L-6023
February 1, 2014
Steering Wheel and Horn Pad Assemblies
This specification applies to steering wheel assemblies constructed of welded steel inserts and molded covers. Grade A is a steering wheel manufactured with a butt weld. Grade B is a steering wheel...

References

Advertisement