ISO 12103-2

Road Vehicles - Test Dust for Filter Evaluation - Part 2: Aluminium Oxide Test Dust

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 1997
Status: active
Page Count: 16
ICS Code (Fuel systems): 43.060.40
ICS Code (Pressure charging and air/exhaust gas ducting systems): 43.060.20
scope:

This part of ISO 12103 specifies the particle size distribution of five inorganic test dusts used for the evaluation of filters.

These dust are used in conjunction with various test procedures designed to evaluate, in general, fuel and lubricating oil filters for internal combustion engines by gravimetric methods.

The dusts may also be used for a number of other applications, such as for abrasion tests, where distinct, known particle size distributions of hard, abrasive material are required.

Document History

ISO 12103-2
December 15, 1997
Road Vehicles - Test Dust for Filter Evaluation - Part 2: Aluminium Oxide Test Dust
This part of ISO 12103 specifies the particle size distribution of five inorganic test dusts used for the evaluation of filters. These dust are used in conjunction with various test procedures...

References

Advertisement