NAVISTAR - MPAPS L-6038
Rubber Hood Straps
| Organization: | NAVISTAR |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 7 |
scope:
This specification covers the general requirements, property and performance requirements and quality.
Restricted Chemical Substances
All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.
APPLICATION
This specification covers rubber straps that are used as hood straps. These types of parts can be produced using various processes as may be dictated by the particular application and/or design.
• Type I - Injection Molded EPDM for DuraStar, ProStar and WorkStar Hood (Part # 3544924C1)
• Type II - Injection Molded EPDM for HX (SBA), TranStar. LoneStar, TerraStar, AE Bus, 5900 SBA w/DEAC Hoods (Part # 3811831C1)
• Type III - Injection Molded EPDM for CE Bus Hoods (Part # 499523C3)
• Type IV - No Active Usage (Part # 556947C2)
• Type V - No Active Usage (Part # 3577832C1)
• Type VI - Injection Molded EPDM for 9100, 9200, 9400, 9900, HX (SFA), 5900 SFA Hoods (Part # 3604378C1)
Document History