DLA - SMD-5962-11221 REV B

MICROCIRCUIT, HYBRID, LINEAR, +3.3 AND ±12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER

active, Most Current
Organization: DLA
Publication Date: 13 June 2022
Status: active
Page Count: 12
scope:

Scope.

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-11221 REV B
June 13, 2022
MICROCIRCUIT, HYBRID, LINEAR, +3.3 AND ±12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
February 26, 2018
MICROCIRCUIT, HYBRID, LINEAR, +3.3 AND ±12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 13, 2011
MICROCIRCUIT, HYBRID, LINEAR, +3.3 AND ±12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement