DSF/PREN ISO/IEEE 11073-10420
Health informatics – Device interoperability – Part 10420: Personal health device communication – Device specialization – Body composition analyzer (ISO/IEEE/FDIS 11073-10420:2022)
| Organization: | DS |
| Status: | pending |
| Page Count: | 86 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
Within the context of the ISO/IEEE 11073 family of standards for device communication, ISO/IEEE 11073-10420:2012 establishes a normative definition of the communication between personal body composition analyzing devices and managers (e.g. cell phones, personal computers, personal health appliances, set top boxes) in a manner that enables plug-and-play interoperability. It leverages appropriate portions of existing standards including ISO/IEEE 11073 terminology and IEEE 11073-20601 information models. It specifies the use of specific term codes, formats, and behaviors in telehealth environments restricting optionality in base frameworks in favor of interoperability. ISO/IEEE 11073-10420:2012 defines a common core of communication functionality for personal telehealth body composition analyzer devices. In this context, body composition analyzer devices are being used broadly to cover body composition analyzer devices that measure body impedances, and compute the various body components including body fat from the impedance.
Document History