DS/EN ISO/IEEE 11073-10420

Health informatics – Device interoperability – Part 10420: Personal health device communication – Device specialization – Body composition analyzer (ISO/IEEE 11073-10420:2022)

active, Most Current
Organization: DS
Publication Date: 4 January 2023
Status: active
Page Count: 88
ICS Code (IT applications in health care technology): 35.240.80
scope:

Within the context of the ISO/IEEE 11073 family of standards for device communication, a normative definition of the communication between personal body composition analyzer agents and managers (e.g., cell phones, personal computers, personal health appliances, set-top boxes) is established by this document in a manner that enables plug-and-play interoperability. It leverages appropriate portions of existing standards including ISO/IEEE 11073 terminology, information models, application profile standards, and transport standards. It specifies the use of specific term codes, formats, and behaviors in telehealth environments to restrict optionality in base frameworks in favor of interoperability. This document defines a common core of communication functionality for personal telehealth body composition analyzers. In this context, the phrase "body composition analyzer" is used broadly to cover analyzing devices that measure body impedances and compute the various body components including body fat from the impedance.

Document History

DS/EN ISO/IEEE 11073-10420
January 4, 2023
Health informatics – Device interoperability – Part 10420: Personal health device communication – Device specialization – Body composition analyzer (ISO/IEEE 11073-10420:2022)
Within the context of the ISO/IEEE 11073 family of standards for device communication, a normative definition of the communication between personal body composition analyzer agents and managers...
Health informatics – Device interoperability – Part 10420: Personal health device communication – Device specialization – Body composition analyzer (ISO/IEEE/FDIS 11073-10420:2022)
Within the context of the ISO/IEEE 11073 family of standards for device communication, ISO/IEEE 11073-10420:2012 establishes a normative definition of the communication between personal body...
Advertisement