DSF/PREN ISO 5978
Rubber or plastics-coated fabrics – Determination of blocking resistance (ISO/DIS 5978:2022)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
This document specifies a method for the determination of the resistance of rubber- or plastics-coated fabrics to blocking. The method specified is acceptable in most cases. lf it is desired to use conditions other than those specified, these may be mutually agreed between the contracting parties but such variations shall be stated in the test report.
Document History
September 11, 2023
Rubber- or plastics-coated fabrics – Determination of blocking resistance (ISO 5978:2023)
This document specifies a method for the determination of the resistance of rubber- or plastics-coated fabric sheets to blocking when left in contact for specified temperature, time and pressure.
DSF/PREN ISO 5978
Rubber or plastics-coated fabrics – Determination of blocking resistance (ISO/DIS 5978:2022)
This document specifies a method for the determination of the resistance of rubber- or plastics-coated fabrics to blocking. The method specified is acceptable in most cases. lf it is desired to use...