DS/EN ISO 5978

Rubber- or plastics-coated fabrics – Determination of blocking resistance (ISO 5978:2023)

active, Most Current
Organization: DS
Publication Date: 11 September 2023
Status: active
Page Count: 16
ICS Code (Coated fabrics): 59.080.40
scope:

This document specifies a method for the determination of the resistance of rubber- or plastics-coated fabric sheets to blocking when left in contact for specified temperature, time and pressure.

Document History

DS/EN ISO 5978
September 11, 2023
Rubber- or plastics-coated fabrics – Determination of blocking resistance (ISO 5978:2023)
This document specifies a method for the determination of the resistance of rubber- or plastics-coated fabric sheets to blocking when left in contact for specified temperature, time and pressure.
Rubber or plastics-coated fabrics – Determination of blocking resistance (ISO/DIS 5978:2022)
This document specifies a method for the determination of the resistance of rubber- or plastics-coated fabrics to blocking. The method specified is acceptable in most cases. lf it is desired to use...

References

Advertisement