NAVISTAR - MPAPS L-6512
Foam and Sponge, Static Sealing
| Organization: | NAVISTAR |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 7 |
scope:
This specification covers the general requirements, property and performance requirements, and source approval and quality control.
Restricted Chemical Substances
All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.
APPLICATION
This specification covers two general types of die cut foam or sponge for static sealing applications which can be further specified by material. The first are flexible semi-closed cell foams suitable for sealing systems where restricted air flow is desired. The second is expanded rubber or sponge where the material must be closed cell or exhibit properties associated with closed cell rubber materials. This specification also covers three grades of non-connected cellular polyvinyl chloride product.
Document History