ASTM International - ASTM D1667-17

Standard Specification for Flexible Cellular Materials—Poly (Vinyl Chloride) Foam (Closed-Cell)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2017
Status: inactive
Page Count: 7
ICS Code (Cellular materials): 83.100
scope:

1.1 This specification covers flexible closed-cell or non-interconnecting cellular products, the elastomer content of which is predominantly poly(vinyl chloride) or copolymers thereof.

1.2 In the case of conflict between the provisions of this specification and those of detailed specifications or methods of test for a particular product, the latter shall take precedence.

1.3 Reference to the methods for testing closed-cell poly(vinyl chloride) contained herein shall specifically state the particular test or tests desired and not refer to these methods of test as a whole.

1.4 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.

1.5 The following precautionary statement pertains to the test method portions only of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1: There is no known ISO equivalent to this standard.

abstract:

This specification covers flexible closed-cell or non-interconnecting cellular products, the elastomer content of which is predominantly poly(vinyl chloride) foam or copolymers thereof. Materials... View More

Document History

May 1, 2022
Standard Specification for Flexible Cellular Materials—Poly (Vinyl Chloride) Foam (Closed-Cell)
1.1 This specification covers flexible closed-cell or non-interconnecting cellular products, the elastomer content of which is predominantly poly(vinyl chloride) or copolymers thereof. 1.2 In the...
ASTM D1667-17
March 1, 2017
Standard Specification for Flexible Cellular Materials—Poly (Vinyl Chloride) Foam (Closed-Cell)
1.1 This specification covers flexible closed-cell or non-interconnecting cellular products, the elastomer content of which is predominantly poly(vinyl chloride) or copolymers thereof. 1.2 In the...
April 1, 2011
Standard Specification for Flexible Cellular MaterialsPoly (Vinyl Chloride) Foam (Closed-Cell)
1.1 This specification covers flexible closed-cell or non-interconnecting cellular products, the elastomer content of which is predominantly poly(vinyl chloride) or copolymers thereof. 1.2 In the...
June 1, 2005
Standard Specification for Flexible Cellular Materials-Vinyl Chloride Polymers and Copolymers (Closed-Cell Foam)
1.1 This specification covers flexible closed-cell or noninterconnecting cellular products, the elastomer content of which is predominantly poly(vinyl chloride) or copolymers thereof. 1.2 In the case...
July 10, 1997
Standard Specification for Flexible Cellular Materials-Vinyl Chloride Polymers and Copolymers (Closed-Cell Foam)
1.1 This specification applies to flexible closed-cell or noninterconnecting cellular products, the elastomer content of which is predominantly poly(vinyl chloride) or copolymers thereof. 1.2 In the...
January 1, 1976
Standard Specification for Flexible Cellular MaterialsÐVinyl Chloride Polymers and Copolymers (Closed-Cell Foam)
A description is not available for this item.
Advertisement