ASTM International - ASTM D1667-05(2011)
Standard Specification for Flexible Cellular Materials Poly (Vinyl Chloride) Foam (Closed-Cell)
| Organization: | ASTM International |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Cellular materials): | 83.100 |
scope:
1.1 This specification covers flexible closed-cell or non-interconnecting cellular products, the elastomer content of which is predominantly poly(vinyl chloride) or copolymers thereof.
1.2 In the case of conflict between the provisions of this specification and those of detailed specifications or methods of test for a particular product, the latter shall take precedence.
1.3 Reference to the methods for testing closed-cell poly(vinyl chloride) contained herein shall specifically state the particular test or tests desired and not refer to these methods of test as a whole.
1.4 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.
1.5 The following precautionary statement pertains to the test method portions only of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-There is no known ISO equivalent to this standard.
abstract:
This specification covers flexible closed-cell or non-interconnecting cellular products, the elastomer content of which is predominantly poly(vinyl chloride) foam or copolymers thereof. Materials... View More
Document History