ASTM International - ASTM D1667-97
Standard Specification for Flexible Cellular Materials-Vinyl Chloride Polymers and Copolymers (Closed-Cell Foam)
| Organization: | ASTM International |
| Publication Date: | 10 July 1997 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Cellular materials): | 83.100 |
scope:
1.1 This specification applies to flexible closed-cell or noninterconnecting cellular products, the elastomer content of which is predominantly poly(vinyl chloride) or copolymers thereof.
1.2 In the case of conflict between the provisions of this specification and those of detailed specifications or methods of test for a particular product, the latter shall take precedence.
1.3 Reference to the methods for testing closed-cell poly(vinyl chloride) contained herein should specifically state the particular test or tests desired and not refer to these methods of test as a whole.
1.4 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History