ANSI - INCITS/ISO 3563
Information processing - Interchangeable magnetic single-disk cartridge (top loaded) - Track format
| Organization: | ANSI |
| Publication Date: | 1 January 1976 |
| Status: | active |
| Page Count: | 11 |
scope:
SCOPE AND FIELD OF APPLICATION
This International Standard specifies the track format characteristics for the single-disk cartridge (top loaded) to be used for data interchange (see ISO 3562). The 7-bit coded character set specified in ISO 646 has been adopted, though, by agreement between the interchange parties, the 7-bit or g-bit code extensions specified in ISO 2022 may be used.
However, it should be noted that in this International Standard plain binary numbers in g-bit bytes are used in the control field to define the control information.
Document History