ANSI - INCITS/ISO/IEC 3563

Information processing - Interchangeable magnetic single-disk cartridge (top loaded) - Track format

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 1976
Status: active
Page Count: 11
scope:

SCOPE AND FIELD OF APPLICATION

This International Standard specifies the track format characteristics for the single-disk cartridge (top loaded) to be used for data interchange (see IS0 3562). The 7-bit coded character set specified in IS0 646 has been adopted, though, by agreement between the interchange parties, the 7-bit or g-bit code extensions specified in IS0 2022 may be used.

However, it should be noted that in this International Standard plain binary numbers in g-bit bytes are used in the control field to define the control information.

Document History

January 1, 1976
Information processing - Interchangeable magnetic single-disk cartridge (top loaded) - Track format
SCOPE AND FIELD OF APPLICATION This International Standard specifies the track format characteristics for the single-disk cartridge (top loaded) to be used for data interchange (see ISO 3562). The...
INCITS/ISO/IEC 3563
January 1, 1976
Information processing - Interchangeable magnetic single-disk cartridge (top loaded) - Track format
SCOPE AND FIELD OF APPLICATION This International Standard specifies the track format characteristics for the single-disk cartridge (top loaded) to be used for data interchange (see IS0 3562). The...
Advertisement