ANSI - INCITS/ISO 3561

Information processing - Interchangeable magnetic six-disk pack - Track format

active, Most Current
Organization: ANSI
Publication Date: 1 January 1976
Status: active
Page Count: 11
scope:

SCOPE AND FIELD OF APPLICATION

This International Standard specifies the track format characteristics for the six-disk pack to be used for data interchange (see ISO 2864). The 7-bit coded character set specified in ISO 646 has been adopted, though, by agreement between the interchange parties, the 7-bit or 8-bit extensions specified In ISO 2022 may be used.

Document History

January 1, 1976
Information processing - Interchangeable magnetic six-disk pack - Track format
SCOPE AND FIELD OF APPLICATION This International Standard specifies the track format characteristics for the six-disk pack to be used for data interchange (see IS0 2864). The 7-bit coded character...
INCITS/ISO 3561
January 1, 1976
Information processing - Interchangeable magnetic six-disk pack - Track format
SCOPE AND FIELD OF APPLICATION This International Standard specifies the track format characteristics for the six-disk pack to be used for data interchange (see ISO 2864). The 7-bit coded character...
Advertisement